Status: | Unknown |
---|---|
Series: | 3613C Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,636
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
1,636
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
1,636
in stock
|
Buy Now | |
TE Store
from US$0.88
|
1,219
in stock
|
Buy Now | |
element14
from US$0.28
|
691
in stock
|
Buy Now | |
Farnell
from US$0.27
|
691
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
Product Range | 3613C Series |
DC Current Rating | 315mA |
High Frequency Inductor Case | 1812 [4532 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 35MHz |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 3.2mm |
External Length / Height | 3.2mm |
External Width | 4.5mm |
Inductor Case Style | 1812 [4532 Metric] |
3613C 4.7Uh 10% |Sigmainductors Te Connectivity 3613C4R7K | Newark Electronics |
RF Inductors-SMD 4.7uH 315mA 35MHz | Rapid Electronics |
3613C 4.7UH 10% Inductance: 4.7 µH Current Rating (Max): 315 mA DC Resistance: 1 Ω Inductor Quality Factor: 50 Product Length: .177 in Molded Smd Inductor | 4.7 µH 315 mA 1 Ω 50 | Part Number: 3613C4R7K | Internal Number: 1-1624094-8 | Alias Number: 3613A4R7K | TE Connectivity | TE Store |
INDUCTOR, 4.7UH, 1812 CASE | element14 |
Inductor SMD 1812 3613C 4.7uH 10% | RS |
Ind Chip Molded/Unshielded Wirewound 4.7uH 10% 7.96MHz 50Q-Factor Ferrite 315mA 1812 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 3613C4R7K?
Additional datasheets, footprints and schematics for 3613C4R7K are listed on our Part Details page. You can also find images and similar parts to 3613C4R7K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3613C4R7K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3613C4R7K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3613C4R7K fall under?
The 3613C4R7K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 3613C4R7K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3613C4R7K you can contact the distributor directly for product support, shipping queries etc.
Is the 3613C4R7K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3613C4R7K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and element14 have stock available or on a lead time for 3613C4R7K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3613C4R7K often in real-time on the comparison pages.
What if I can't find stock of 3613C4R7K?
You can fill out our help required form which you can use to request a quote for 3613C4R7K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.