Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Compact Format | No |
---|---|
Copper Palm | Yes |
Conductor Material | Copper |
Barrel Type | Standard |
Number of Holes | 1 |
Crimp Type | Hexagonal Crimping |
Conductor Cross-Section | 4mm² |
Stud Size | M10 |
Voltage Class | ≤ 1kV |
Outdoor Use | Yes |
Indoor Use | Yes |
Product Availability | ANZPAC, ASIA |
Technology | Compression |
Material | Copper |
Where can I find additional details, specifications and documents for a 361388-3?
Additional datasheets, footprints and schematics for 361388-3 are listed on our Part Details page. You can also find images and similar parts to 361388-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 361388-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 361388-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 361388-3 fall under?
The 361388-3 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 361388-3 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 361388-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 361388-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 361388-3 have stock available?
There is no stock from authorised distributors for 361388-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 361388-3 often in real-time on the comparison pages.
What if I can't find stock of 361388-3?
You can fill out our help required form which you can use to request a quote for 361388-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.