Status: | Unknown |
---|---|
Series: | RAST 5 Series |
RoHS: | Unknown |
Prices starting from US$0.72
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | RAST 5 Series |
Contact Termination Type | Screw |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Tin |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Screw |
CONNECTOR, HOUSING, RECEPTACLE, 3WAY | Farnell |
Connector, Rcpt, 3Pos, 1Row, 5Mm | Newark Electronics |
Connector For Indirect Mating W/Screw Terminal W/Interlocking | Lumberg 3611 03 K01 | RS Americas |
Where can I find additional details, specifications and documents for a 3611 03 K01?
Additional datasheets, footprints and schematics for 3611 03 K01 are listed on our Part Details page. You can also find images and similar parts to 3611 03 K01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3611 03 K01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3611 03 K01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3611 03 K01 fall under?
The 3611 03 K01 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3611 03 K01 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3611 03 K01 you can contact the distributor directly for product support, shipping queries etc.
Is the 3611 03 K01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3611 03 K01 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS Americas and Lake-View Electronics have stock available or on a lead time for 3611 03 K01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3611 03 K01 often in real-time on the comparison pages.
What if I can't find stock of 3611 03 K01?
You can fill out our help required form which you can use to request a quote for 3611 03 K01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.