Status: | Unknown |
---|---|
Series: | Knobpot 3610 Series |
RoHS: | Unknown |
Prices starting from US$129.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$147.11
|
No stock
|
Buy Now | |
RS Americas
from US$172.50
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$161.94
|
50
in stock
|
Buy Now | |
element14
from US$174.30
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$196.30
|
1
in stock
|
Buy Now | |
Avnet America
from US$129.76
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
Power Rating | 1.5W |
Resistance Tolerance | ± 5% |
Product Range | Knobpot 3610 Series |
No. of Gangs | 1 |
Adjustment Type | Knurled Knob |
SVHC | Cadmium (15-Jan-2019) |
Operating Temperature Max | 85°C |
Operating Temperature Min | 1°C |
Operating Temperature Range | +1°C to +85°C |
Temperature Coefficient | ± 50ppm/°C |
Voltage Rating | 385VAC |
Potentiometer Dial Combo 10 kOhms Snap-In 10 Turn 0.875In Diameter 3610 Series | Bourns 3610S-1-103 | RS Americas |
Digital Potentiometer, 10Kohm 10Turn 5%, 1.5W | Newark Electronics |
DIGITAL POTENTIOMETER, 10KOHM 10TURN 5%, 1.5W | element14 |
Potentiometer: shaft | Transfer Multisort Elektronik |
Digital Display Potentiometer, 10 kOhm, ± 5%, 1.5 W, Knurled Knob | Avnet America |
Where can I find additional details, specifications and documents for a 3610S-1-103?
Additional datasheets, footprints and schematics for 3610S-1-103 are listed on our Part Details page. You can also find images and similar parts to 3610S-1-103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3610S-1-103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3610S-1-103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3610S-1-103 fall under?
The 3610S-1-103 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3610S-1-103 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3610S-1-103 you can contact the distributor directly for product support, shipping queries etc.
Is the 3610S-1-103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3610S-1-103 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for 3610S-1-103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3610S-1-103 often in real-time on the comparison pages.
What if I can't find stock of 3610S-1-103?
You can fill out our help required form which you can use to request a quote for 3610S-1-103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.