Pitch Spacing | - |
---|---|
No. of Positions | 1Ways |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 15A |
Rated Voltage | - |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting | PCB Mount |
Connector Type | Terminal Block PCB |
Contact Material | Copper |
Contact Plating | Tin Plated Contacts |
TERMINAL BLOCK, WIRE TO BRD, 1POS, 14AWG | Farnell |
Wire-To-Board Terminal Block, 1, 15 A, 26 Awg, 14 Awg Rohs Compliant: Yes |Metz Connect 360272 | Newark Electronics |
90░ Connection Solderable Double Solder Pins Screw Type Terminal Block | Future Electronics |
Screw Type Terminal BlocksPC Board | Relay Specialties |
Where can I find additional details, specifications and documents for a 360272?
Additional datasheets, footprints and schematics for 360272 are listed on our Part Details page. You can also find images and similar parts to 360272 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 360272 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 360272 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 360272 fall under?
The 360272 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 360272 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 360272 you can contact the distributor directly for product support, shipping queries etc.
Is the 360272 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 360272 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Relay Specialties have stock available or on a lead time for 360272.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 360272 often in real-time on the comparison pages.
What if I can't find stock of 360272?
You can fill out our help required form which you can use to request a quote for 360272 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.