Filter Type | Band Pass |
---|---|
No. of Pins | 4Pins |
Pass Band Frequency | 3.3GHz to 3.9GHz |
RF Filter Applications | Cellular, WLAN, Bluetooth, Zigbee, ISM, RF/Microwave, Millimeter Wave, Fiber Optic |
RoHS Compliant | Yes |
Band Pass Filter, 3.3-3.9Ghz, 0805 | Newark Electronics |
Where can I find additional details, specifications and documents for a 3600BP15M600E?
Additional datasheets, footprints and schematics for 3600BP15M600E are listed on our Part Details page. You can also find images and similar parts to 3600BP15M600E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3600BP15M600E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3600BP15M600E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3600BP15M600E fall under?
The 3600BP15M600E is listed under Passive Components > Filters > RF Filters.
Can I view similar or alternative parts?
You can view similar parts to 3600BP15M600E when available in the RF Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3600BP15M600E you can contact the distributor directly for product support, shipping queries etc.
Is the 3600BP15M600E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3600BP15M600E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 3600BP15M600E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3600BP15M600E often in real-time on the comparison pages.
What if I can't find stock of 3600BP15M600E?
You can fill out our help required form which you can use to request a quote for 3600BP15M600E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.