Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.28
|
48,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
11,250
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
3,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TE Store
from US$0.29
|
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Length | 9.65mm, .38in |
Housing Material | Nylon |
Mating Alignment Type | None |
Mounting Style | Free Hanging |
Packaging Quantity | 1 |
Packaging Method | Carton |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Connector System | Wire-to-Wire |
Housing Type | Tab Housing |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
.187 FAST TAB CAP N NAT | Heilind Electronics |
.187 Fast Tab Cap N Nat Rohs Compliant: Yes |Amp Te Connectivity 360041-1 | Newark Electronics |
Connector Accessories Cap Nylon Natural Loose Piece | Avnet America |
Special Order: 187 FASTON HSG.,TAB,1 POS,NATRUAL Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 1 Terminal Orientation: Straight Primary Product Color: Natural Tab Housing 1 Straight | Crimp Terminal Housing | Part Number: 360041-1 | Internal Number: 360041-1 | Natural | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 360041-1?
Additional datasheets, footprints and schematics for 360041-1 are listed on our Part Details page. You can also find images and similar parts to 360041-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 360041-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 360041-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 360041-1 fall under?
The 360041-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 360041-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 360041-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 360041-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 360041-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 360041-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 360041-1 often in real-time on the comparison pages.
What if I can't find stock of 360041-1?
You can fill out our help required form which you can use to request a quote for 360041-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.