Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | 6P6C Modular Plug |
---|---|
Connector Type B | 6P6C Modular Plug |
Cable Length - Imperial | 7ft |
Cable Length - Metric | 2.13m |
Jacket Color | Grey |
RoHS Compliant | Yes |
Connector To Connector:Modular Plug To Modular Plug | Newark Electronics |
Connector to Connector:Modular Plug to Modular Plug | element14 |
Connector Type A: 6P6C Modular Plug | Farnell |
Where can I find additional details, specifications and documents for a 36-601?
Additional datasheets, footprints and schematics for 36-601 are listed on our Part Details page. You can also find images and similar parts to 36-601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36-601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36-601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36-601 fall under?
The 36-601 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Telephone Cables.
Can I view similar or alternative parts?
You can view similar parts to 36-601 when available in the Telephone Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36-601 you can contact the distributor directly for product support, shipping queries etc.
Is the 36-601 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 36-601 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 36-601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36-601 often in real-time on the comparison pages.
What if I can't find stock of 36-601?
You can fill out our help required form which you can use to request a quote for 36-601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.