35ZT220M10X16 Capacitors by Rubycon Corporation

CAP 220µF 35V 20%

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.33


Distributor Starting From Stock
Logo for element14 element14 US$0.34
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 220µF
Voltage Rating 35V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 16mm
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Lifetime @ Temperature 3000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
External Length / Height 16mm
Frequency Tolerance 120Hz
Impedance 0.05ohm
Impedance Frequency 100kHz
Impedance Temperature 20°C
Lead Diameter 0.6mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +125°C
Operating life Time 3000h
Ripple Current AC 1430mA
Ripple Current Frequency 100kHz
Ripple Current Temperature 105°C
Tolerance + 20%
Tolerance - 20%
Tolerance Temperature 20°C
Voltage Rating V DC 35V
Voltage Rating VAC 35V

Alternative Descriptions

CAP, 220µF, 35V, 20% | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35ZT220M10X16?

Additional datasheets, footprints and schematics for 35ZT220M10X16 are listed on our Part Details page. You can also find images and similar parts to 35ZT220M10X16 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35ZT220M10X16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35ZT220M10X16 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35ZT220M10X16 fall under?

The 35ZT220M10X16 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 35ZT220M10X16 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35ZT220M10X16 you can contact the distributor directly for product support, shipping queries etc.

Is the 35ZT220M10X16 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35ZT220M10X16 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 35ZT220M10X16.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35ZT220M10X16 often in real-time on the comparison pages.

What if I can't find stock of 35ZT220M10X16?

You can fill out our help required form which you can use to request a quote for 35ZT220M10X16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay