Status: | Unknown |
---|---|
Series: | ZLH Series |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
38,810
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
19,033
in stock
|
Buy Now | |
element14
from US$0.15
|
3,026
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
931
in stock
|
Buy Now | |
Farnell
from US$0.15
|
928
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
450
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
142
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 35V |
Product Range | ZLH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 12.5mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 10000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 12.5mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 10000h |
Ripple Current AC | 1330mA |
Tolerance - | 20% |
Voltage Rating V DC | 35V |
Capacitor Al 105deg 330uF 35V 10x12.5 | RS |
ZLH Series 330 uF 35 V ▒ 20 % Through Hole Aluminum Electrolytic Capacitor | Future Electronics |
CAP, 330µF, 35V, 20% | element14 |
Aluminium Electrolytic Capacitor, Zlh Series, 330 - F, - 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 35ZLH330MEFC10X12.5 | Newark Electronics |
ZLH 330uF 35V 20% 10x12/5,0 | Rutronik |
Aluminum Electrolytic Capacitor, 330 uF, 35 V, � 20%, 10000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35ZLH330MEFC10X12.5?
Additional datasheets, footprints and schematics for 35ZLH330MEFC10X12.5 are listed on our Part Details page. You can also find images and similar parts to 35ZLH330MEFC10X12.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35ZLH330MEFC10X12.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35ZLH330MEFC10X12.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35ZLH330MEFC10X12.5 fall under?
The 35ZLH330MEFC10X12.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 35ZLH330MEFC10X12.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35ZLH330MEFC10X12.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 35ZLH330MEFC10X12.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35ZLH330MEFC10X12.5 have stock available?
Authorised distributors including RS, Future Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for 35ZLH330MEFC10X12.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35ZLH330MEFC10X12.5 often in real-time on the comparison pages.
What if I can't find stock of 35ZLH330MEFC10X12.5?
You can fill out our help required form which you can use to request a quote for 35ZLH330MEFC10X12.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.