Status: | Unknown |
---|---|
Series: | ZLH Series |
RoHS: | Unknown |
Prices starting from US$0.0334
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
12,150
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,803
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
1,398
in stock
|
Buy Now | |
Rutronik
from US$0.0334
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
Product Range | ZLH Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 6.3mm |
Lead Spacing | 2.5mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 6000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 11mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 10000h |
Ripple Current AC | 540mA |
Tolerance - | 20% |
Voltage Rating V DC | 35V |
Capacitor Al 105deg 100uF 35V 6.3x11 | RS |
Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Radial | Newark Electronics |
ZLH 100uF 35V 20% 6x11/2,5 | Rutronik |
Cap Aluminum 100uF 35V 20% (6.3 X 11mm) Radial 2.5mm 540mA 6000h 105C Bulk | Future Electronics |
CAP, 100µF, 35V, 20% | element14 |
Aluminum Electrolytic Capacitor, 100 uF, 35 V, � 20%, 6000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35ZLH100MEFC6.3X11?
Additional datasheets, footprints and schematics for 35ZLH100MEFC6.3X11 are listed on our Part Details page. You can also find images and similar parts to 35ZLH100MEFC6.3X11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35ZLH100MEFC6.3X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35ZLH100MEFC6.3X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35ZLH100MEFC6.3X11 fall under?
The 35ZLH100MEFC6.3X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 35ZLH100MEFC6.3X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35ZLH100MEFC6.3X11 you can contact the distributor directly for product support, shipping queries etc.
Is the 35ZLH100MEFC6.3X11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35ZLH100MEFC6.3X11 have stock available?
Authorised distributors including RS, CoreStaff, Newark Electronics, Chip One Stop and Rutronik have stock available or on a lead time for 35ZLH100MEFC6.3X11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35ZLH100MEFC6.3X11 often in real-time on the comparison pages.
What if I can't find stock of 35ZLH100MEFC6.3X11?
You can fill out our help required form which you can use to request a quote for 35ZLH100MEFC6.3X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.