Status: | Unknown |
---|---|
Series: | ZL Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 35V |
Product Range | ZL Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 16mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 3000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 16mm |
Impedance | 0.056ohm |
Impedance Frequency | 100kHz |
Impedance Temperature | 20°C |
Lead Diameter | 0.6mm |
Leakage Current | 77µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 3000h |
Ripple Current AC | 995mA |
Ripple Current Frequency | 100kHz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Voltage Rating V DC | 35V |
Capacitor Al 105deg 220uF 35V 5x16 | RS |
ZL 220uF 35V 20% 8x16/3,5 | Rutronik |
Aluminium Electrolytic Capacitor, Zl Series, 220 - F, - 20%, 35 V, 8 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 35ZL220MEFC8X16 | Newark Electronics |
CAP, 220µF, 35V, 20% | element14 |
Aluminum Electrolytic Capacitor, 220 uF, 35 V, � 20%, 3000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35ZL220MEFC8X16?
Additional datasheets, footprints and schematics for 35ZL220MEFC8X16 are listed on our Part Details page. You can also find images and similar parts to 35ZL220MEFC8X16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35ZL220MEFC8X16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35ZL220MEFC8X16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35ZL220MEFC8X16 fall under?
The 35ZL220MEFC8X16 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 35ZL220MEFC8X16 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35ZL220MEFC8X16 you can contact the distributor directly for product support, shipping queries etc.
Is the 35ZL220MEFC8X16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35ZL220MEFC8X16 have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35ZL220MEFC8X16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35ZL220MEFC8X16 often in real-time on the comparison pages.
What if I can't find stock of 35ZL220MEFC8X16?
You can fill out our help required form which you can use to request a quote for 35ZL220MEFC8X16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.