Status: | Unknown |
---|---|
Series: | YXJ Series |
RoHS: | Unknown |
Prices starting from US$0.0364
Capacitance | 33µF |
---|---|
Voltage Rating | 35V |
Product Range | YXJ Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 5mm |
Lead Spacing | 2mm |
Height | 11mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
Aluminium Electrolytic Capacitor, Yxj Series, 33 - F, - 20%, 35 V, 5 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 35YXJ33M5X11 | Newark Electronics |
CAP, 33µF, 35V, 20% | element14 |
Electrolytic Capacitor, Miniature, 33 �F, 35 V, � 20%, Radial Leaded, 5000 hours @ 105�C, Polar | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35YXJ33M5X11?
Additional datasheets, footprints and schematics for 35YXJ33M5X11 are listed on our Part Details page. You can also find images and similar parts to 35YXJ33M5X11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35YXJ33M5X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35YXJ33M5X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35YXJ33M5X11 fall under?
The 35YXJ33M5X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 35YXJ33M5X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35YXJ33M5X11 you can contact the distributor directly for product support, shipping queries etc.
Is the 35YXJ33M5X11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35YXJ33M5X11 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Chip One Stop have stock available or on a lead time for 35YXJ33M5X11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35YXJ33M5X11 often in real-time on the comparison pages.
What if I can't find stock of 35YXJ33M5X11?
You can fill out our help required form which you can use to request a quote for 35YXJ33M5X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.