Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$129.95
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 2A |
Current Measure DC Max | 2A |
Voltage Measure AC Max | 750V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 40Mohm |
DMM Response Type | True RMS |
Display Count | 3999 |
No. of Digits | 3.75 |
Range Selection | Auto Manual |
Manufacturer Warranty | 1 Year |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Capacitance Measuring Range | 4nF to 4µF |
Current Measuring Range AC | 400µA to 400mA |
Current Measuring Range DC | 400µA to 2A |
Current Range AC | 400µA to 400mA |
Current Range DC | 400µA to 2A |
DMM Type | Hand Held |
Ranging | Auto Manual |
Temperature Measuring Range | -20°C to +1000°C |
Voltage Measuring Range AC | 400mV to 750V |
Voltage Measuring Range DC | 400mV to 1kV |
MULTIMETER, AUTO RANGING | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance, Temperature |
---|---|
No. of Digits | 3.75 |
DMM Response Type | True RMS |
Display Count | 3999 |
RoHS Compliant | Yes |
DIGITAL MULTIMETER 35XP-A | RS |
Multimeter, Digital, 1000 mV, 10, 100, 1000 VDC Voltage, Range, DC, RS-232, LCD | Amprobe 35XPA | RS Americas |
DMM,COMPACT W/TEMP,FREQ CAPACITANCE,VOLTAGE DETECTOR | Jameco Electronics |
Where can I find additional details, specifications and documents for a 35XP-A?
Additional datasheets, footprints and schematics for 35XP-A are listed on our Part Details page. You can also find images and similar parts to 35XP-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35XP-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35XP-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35XP-A fall under?
The 35XP-A is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 35XP-A when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35XP-A you can contact the distributor directly for product support, shipping queries etc.
Is the 35XP-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35XP-A have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Newark Electronics have stock available or on a lead time for 35XP-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35XP-A often in real-time on the comparison pages.
What if I can't find stock of 35XP-A?
You can fill out our help required form which you can use to request a quote for 35XP-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.