Status: | Unknown |
---|---|
Series: | TRV Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can |
---|---|
Capacitance | 100µF |
Voltage Rating | 35V |
ESR | 0.15ohm |
Product Range | TRV Series |
Lifetime @ Temperature | 8000 hours @ 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Ripple Current AC | 600mA |
Diameter | 8mm |
Height | 10.5mm |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap, 100Μf, 35V, Smd | Newark Electronics |
Aluminum Electrolytic Capacitors - SMD LONG LIFE ELECTROLYTIC CAPACITORS | Future Electronics |
CAP, 100µF, 35V, SMD | element14 |
Cap Aluminum 100uF 35V 20% (8 X 10.5mm) Cylindrical 600mA 8000 hr 105�C Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35TRV100M8X10.5?
Additional datasheets, footprints and schematics for 35TRV100M8X10.5 are listed on our Part Details page. You can also find images and similar parts to 35TRV100M8X10.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35TRV100M8X10.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35TRV100M8X10.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35TRV100M8X10.5 fall under?
The 35TRV100M8X10.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 35TRV100M8X10.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35TRV100M8X10.5 you can contact the distributor directly for product support, shipping queries etc.
Is the 35TRV100M8X10.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35TRV100M8X10.5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 35TRV100M8X10.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35TRV100M8X10.5 often in real-time on the comparison pages.
What if I can't find stock of 35TRV100M8X10.5?
You can fill out our help required form which you can use to request a quote for 35TRV100M8X10.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.