Prices starting from US$0.39
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.46 |
5,000
|
Buy Now | |
TTI Europe | US$0.43 |
46,000
|
Buy Now | |
RS | US$0.53 |
23,515
|
Buy Now | |
Schukat Electronic | US$0.48 |
1,650
|
Buy Now | |
Farnell | US$0.79 |
791
|
Buy Now | |
Distrelec | US$0.73 |
640
|
Buy Now | |
element14 | US$0.47 |
381
|
Buy Now | |
Newark Electronics | US$0.73 |
262
|
Buy Now | |
Transfer Multisort Elektronik | US$0.79 |
53
|
Buy Now | |
Chip One Stop | US$0.70 |
37
|
Buy Now | |
Rutronik | US$0.53 |
-
|
Buy Now | |
Avnet America | US$0.39 |
-
|
Buy Now | |
RS Americas | US$1.05 |
-
|
Buy Now |
Rated Voltage (DC) (V) | 35 |
---|---|
Body Type | Surface mount type (vertical mount style) |
Capacitance (µF) | 22 |
Polarity Type | Polar |
E.S.R.-1 (Max. Value) (mΩ) | 35 |
Rated Ripple Current (Rms) (mA) | 2600 |
Rated Voltage (V) | 35 |
Leakage Current (Max.) (μA) | 154 |
Operating Temperature Range (°C) | -55 to 105 |
Tolerance on Capacitance (%) | -20 to 20 |
Endurance (h) | 5000 |
Temperature Range (°C) | -55 to 105 |
Body Diameter (mm) | 6.3 |
Height (Max) (mm) | 6 |
Endurance@Temp.-1 | 5000@105°C |
Size Code | C6 |
Rated Ripple Current-1 (mArms) | 2600 |
Weight (Typ.) (g) | 0.27 |
Rated Ripple Current-1 (temp.) (°C) | 105 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 35 |
ESR Frequency (Hz) | 100 |
Leakage Current [Max.] (μA) | 154 |
Dissipation Factor [Max.] | 0.12 |
Body Length (mm) | 5.9 |
Minimum packaging quantity (piece) | 1000 |
Weight [Typ.] (g) | 0.27 |
22UF 35V 6.3X6 SMD | TTI Europe |
Capacitor SMD SVPF Series 35V 22uF | RS |
SVPF Series 35 V 22 uF â–’20% 6.3 x 6 mm SMT Polymer Aluminum Capacitor | Future Electronics |
OS-CON SVPF 22uF 35V 6,3x5,9mm | Schukat Electronic |
CAP, ALU ELEC, POLYMER, 22UF, 35V, SMD | Farnell |
Panasonic Polymer Capacitor 35V, 22uF | Distrelec |
Cap, Alu Elec, Polymer, 22Uf, 35V, Smd | Newark Electronics |
Capacitor: polymer | Transfer Multisort Elektronik |
SVPF 22uF 35V 20% 6x6 | Rutronik |
Aluminum Polymer Capacitor, 22 uF, 35 V, ± 20%, Radial Can - SMD, Surface Mount | Avnet America |
Capacitor, Aluminum Organic Polymer, 35VDC,22uF,35mohm,6.3x6mm, T&R | Panasonic Electronic Components 35SVPF22M | RS Americas |
Where can I find additional details, specifications and documents for a 35SVPF22M?
Additional datasheets, footprints and schematics for 35SVPF22M are listed on our Part Details page. You can also find images and similar parts to 35SVPF22M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35SVPF22M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35SVPF22M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35SVPF22M fall under?
The 35SVPF22M is listed under Capacitors > Polymer Capacitors > OS-CONâ„¢ Aluminum-Polymer > SVPF Series.
Can I view similar or alternative parts?
You can view similar parts to 35SVPF22M when available in the SVPF Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35SVPF22M you can contact the distributor directly for product support, shipping queries etc.
Is the 35SVPF22M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35SVPF22M have stock available?
Authorised distributors including TTI Europe, RS, Future Electronics, Schukat Electronic and Farnell have stock available or on a lead time for 35SVPF22M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35SVPF22M often in real-time on the comparison pages.
What if I can't find stock of 35SVPF22M?
You can fill out our help required form which you can use to request a quote for 35SVPF22M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.