35PK220MEFC8X11.5 Capacitors by Rubycon Corporation

CAP 220µF 35V 20%

Status: Unknown
Series: PK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0409

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0409
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
-
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 35V
Product Range PK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11.5mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Ripple Current AC 370mA

Alternative Descriptions

PK 220uF 35V 20% 8x11,5 | Rutronik
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Radial | Newark Electronics
CAP, 220µF, 35V, 20% | element14
Aluminum Electrolytic Capacitor, 220uF, 35V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35PK220MEFC8X11.5?

Additional datasheets, footprints and schematics for 35PK220MEFC8X11.5 are listed on our Part Details page. You can also find images and similar parts to 35PK220MEFC8X11.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35PK220MEFC8X11.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35PK220MEFC8X11.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35PK220MEFC8X11.5 fall under?

The 35PK220MEFC8X11.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 35PK220MEFC8X11.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35PK220MEFC8X11.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 35PK220MEFC8X11.5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 35PK220MEFC8X11.5 have stock available?

Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 35PK220MEFC8X11.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35PK220MEFC8X11.5 often in real-time on the comparison pages.

What if I can't find stock of 35PK220MEFC8X11.5?

You can fill out our help required form which you can use to request a quote for 35PK220MEFC8X11.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay