35PK1000MEFC10X20 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 35V, 20%, RADIAL

Status: Unknown
Series: PK Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.52
12,130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.33
286
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.10
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000µF
Voltage Rating 35V
Product Range PK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

Capacitor PK series 35V 1000uF 10x20 | RS
Aluminum Electrolytic Capacitor, 1000Uf, 35V, 20%, Radial | Newark Electronics
PK 1000uF 35V 20% 10x20/5,0 | Rutronik
Cap Aluminum Lytic 1000uF 35V 20%( 10 X 20mm) Radial 5mm 1180mA 2000h 85C | Future Electronics
Aluminum Electrolytic Capacitor, 1000 uF, 35 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 35PK1000MEFC10X20?

Additional datasheets, footprints and schematics for 35PK1000MEFC10X20 are listed on our Part Details page. You can also find images and similar parts to 35PK1000MEFC10X20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 35PK1000MEFC10X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35PK1000MEFC10X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 35PK1000MEFC10X20 fall under?

The 35PK1000MEFC10X20 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Leaded Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 35PK1000MEFC10X20 when available in the Leaded Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 35PK1000MEFC10X20 you can contact the distributor directly for product support, shipping queries etc.

Is the 35PK1000MEFC10X20 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 35PK1000MEFC10X20 have stock available?

Authorised distributors including RS, Newark Electronics, Rutronik, Future Electronics and Avnet Abacus have stock available or on a lead time for 35PK1000MEFC10X20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 35PK1000MEFC10X20 often in real-time on the comparison pages.

What if I can't find stock of 35PK1000MEFC10X20?

You can fill out our help required form which you can use to request a quote for 35PK1000MEFC10X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay