Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.98
|
2,871
in stock
|
Buy Now |
Connector Type A | 3.5mm Stereo Phone Plug |
---|---|
Connector Type B | RCA/Phono Plugs (2) |
Cable Length - Imperial | 6ft |
Cable Length - Metric | 1.8m |
Jacket Color | Black |
Cable Assembly, 3.5Mm Stereo Plug To Dual Rca Plugs, 6Ft, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 35P2R-6?
Additional datasheets, footprints and schematics for 35P2R-6 are listed on our Part Details page. You can also find images and similar parts to 35P2R-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35P2R-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35P2R-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35P2R-6 fall under?
The 35P2R-6 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Audio / Video Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 35P2R-6 when available in the Audio / Video Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35P2R-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 35P2R-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35P2R-6 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 35P2R-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35P2R-6 often in real-time on the comparison pages.
What if I can't find stock of 35P2R-6?
You can fill out our help required form which you can use to request a quote for 35P2R-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.