Status: | Unknown |
---|---|
Series: | ML Series |
RoHS: | Unknown |
Capacitance | 220µF |
---|---|
Voltage Rating | 35V |
Product Range | ML Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 9mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 5000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 9mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +105°C |
Operating life Time | 3000h |
Ripple Current AC | 360mA |
Tolerance - | 20% |
Voltage Rating V DC | 35V |
Capacitor Al 105deg 220uF 35V 10x9 | RS |
Aluminium Electrolytic Capacitor, Ml Series, 220 - F, - 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 35ML220MEFC10X9 | Newark Electronics |
CAP, 220µF, 35V, 20% | element14 |
Aluminum Electrolytic Capacitor, 220 uF, 35 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 35ML220MEFC10X9?
Additional datasheets, footprints and schematics for 35ML220MEFC10X9 are listed on our Part Details page. You can also find images and similar parts to 35ML220MEFC10X9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35ML220MEFC10X9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35ML220MEFC10X9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35ML220MEFC10X9 fall under?
The 35ML220MEFC10X9 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 35ML220MEFC10X9 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35ML220MEFC10X9 you can contact the distributor directly for product support, shipping queries etc.
Is the 35ML220MEFC10X9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35ML220MEFC10X9 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 35ML220MEFC10X9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35ML220MEFC10X9 often in real-time on the comparison pages.
What if I can't find stock of 35ML220MEFC10X9?
You can fill out our help required form which you can use to request a quote for 35ML220MEFC10X9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.