Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.13
Relay Dust Cover Type | Dust |
---|---|
For Use With | Struthers PM Series Power Relays |
Product Range | - |
Accessory Type | Dust Cover |
Body Color | Grey |
External Depth | 3.394" |
External Height | 2.19" |
External Width | 2.657" |
Relay Dust Cover | Newark Electronics |
STRUTHERS-DUNN ENCLOSURE | Relay Specialties |
Prevents Dust Protective Cover | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35D203?
Additional datasheets, footprints and schematics for 35D203 are listed on our Part Details page. You can also find images and similar parts to 35D203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35D203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35D203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35D203 fall under?
The 35D203 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 35D203 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35D203 you can contact the distributor directly for product support, shipping queries etc.
Is the 35D203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35D203 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 35D203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35D203 often in real-time on the comparison pages.
What if I can't find stock of 35D203?
You can fill out our help required form which you can use to request a quote for 35D203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.