Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$48.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.51
|
139
in stock
|
Buy Now | |
Newark Electronics
from US$50.93
|
139
in stock
|
Buy Now | |
element14
from US$48.38
|
139
in stock
|
Buy Now | |
Rapid Electronics
from US$64.78
|
65
in stock
|
Buy Now | |
RS Americas
from US$52.19
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Enclosure Type | - |
---|---|
Enclosure Material | Steel |
External Height - Metric | 79.5mm |
External Width - Metric | 85.85mm |
External Depth - Metric | 134.91mm |
IP Rating | - |
Body Color | Grey |
NEMA Rating | - |
Enclosure, Wall Mount, Steel, Grey | Newark Electronics |
ENCLOSURE, WALL MOUNT, STEEL, GREY | element14 |
Relay Sockets&Hardware DUST COVER FOR PRD | Rapid Electronics |
Enclosure, Relay, Wallmount, Steel, Gray, 5.31x3.38x3.13 In, For PRD Series | TE Connectivity 35D013 | RS Americas |
Switch Access Metal Dust Cover Enclosure | Avnet America |
TYCO P&B DUST COVER ENCLOSURE | Relay Specialties |
Where can I find additional details, specifications and documents for a 35D013?
Additional datasheets, footprints and schematics for 35D013 are listed on our Part Details page. You can also find images and similar parts to 35D013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35D013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35D013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35D013 fall under?
The 35D013 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 35D013 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35D013 you can contact the distributor directly for product support, shipping queries etc.
Is the 35D013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35D013 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 35D013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35D013 often in real-time on the comparison pages.
What if I can't find stock of 35D013?
You can fill out our help required form which you can use to request a quote for 35D013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.