Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1198943-8,
8202607803, 204W221-25/225-0 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
Material Systems Code | 25 |
Lipped | Yes |
Inside Diameter as Supplied | .43in, 11mm |
Zugelassene Standards | SAE AS81765/1 Type I |
Approved Standards | SAE AS81765/1 Type I |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Molded Part Shape Code | 204 |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
204W221-25/225-0 |Raychem Te Connectivity 359926-000 | Newark Electronics |
Lipped Molded Boot with Epoxy Adhesive Modified Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 204W221-25/225-0 | Sager |
Where can I find additional details, specifications and documents for a 359926-000?
Additional datasheets, footprints and schematics for 359926-000 are listed on our Part Details page. You can also find images and similar parts to 359926-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 359926-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 359926-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 359926-000 fall under?
The 359926-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 359926-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 359926-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 359926-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 359926-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 359926-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 359926-000 often in real-time on the comparison pages.
What if I can't find stock of 359926-000?
You can fill out our help required form which you can use to request a quote for 359926-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.