Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
359434-000,
6-1192696-3 |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.08
|
3,812
in stock
|
Buy Now | |
TTI Europe
from US$1.28
|
9,400
in stock
|
Buy Now | |
Rapid Electronics
from US$2.18
|
3,812
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
3,812
in stock
|
Buy Now | |
Avnet America
from US$1.72
|
-
|
Buy Now | |
Boersig
from US$2.42
|
-
|
Buy Now | |
Sager
from US$0.85
|
-
|
Buy Now | |
Farnell
from US$3.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Jacket Outside Diameter | .234in, 5.95mm |
Dielectric Outside Diameter (Max) | .07in, 1.8mm |
Shield Outside Diameter (Min) | .13in, 3.3mm |
Overall Length | 19.1mm, .75in |
Recovered Inside Diameter (Max) | .07in, 1.8mm |
Expanded Inside Diameter (Min) | .234in, 5.95mm |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Product Type | Shield Terminator |
Temperature Indicator Type | Fusible Ring |
Temperature Indicator | Yes |
Splice Type | Shield Terminator |
Termination Method | Solder |
Operating Temperature (Max) | 150°C |
Wire Temperature (Max) | 125°C |
Resistance Properties | Immersion Protection |
Solder Sleeves&Shield Tubing SO63-4-00 | Rapid Electronics |
Cable Accessories Solder Sleeve Shield Terminator Cross Linked Modified Polyvinylidene Fluoride Transparent Blue | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
Where can I find additional details, specifications and documents for a 359434-000?
Additional datasheets, footprints and schematics for 359434-000 are listed on our Part Details page. You can also find images and similar parts to 359434-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 359434-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 359434-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 359434-000 fall under?
The 359434-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 359434-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 359434-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 359434-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 359434-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 359434-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 359434-000 often in real-time on the comparison pages.
What if I can't find stock of 359434-000?
You can fill out our help required form which you can use to request a quote for 359434-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.