3585/40 BK005 Alpha Wire Parts by Alpha Wire

RIBBON CABLE 28AWG 40 WAY 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$555.94

Distributor Stock
Logo for Farnell
Farnell
from US$555.94
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1,392.55
-
Buy Now
Logo for RS Americas
RS Americas
from US$2,371.74
-
Buy Now

Specifications

Cable Shielding Screened
No. of Cores 40Core
Wire Gauge 28AWG
Conductor Area CSA 0.09mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Jacket Colour Black
Cable Width 49.53mm
No. of Max Strands x Strand Size 7 x 36AWG
Pitch Spacing 1.27mm
Voltage Rating 300V
Conductor Material Tinned Copper
Jacket Material PVC
Ribbon Cable Type Round Jacketed Flat Ribbon Cable
Product Range -
SVHC No SVHC (15-Jan-2019)
Cable Type Shielded Round to Flat
Conductor Make-up 7 / 36AWG
Secondary Insulation Colour Black
Secondary Insulation Material PVC

Alternative Descriptions

Round-To-Flat Cable, 40 Conductor, 100Ft, 28Awg | Newark Electronics
Multiconductor Cable, 40C, 28 AWG, Stranded, Braid Shield, Black, PVC | Alpha Wire 3585/40 BK005 | RS Americas
RIBBON CABLE, 28AWG, 40 WAY, 30.5M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3585/40 BK005?

Additional datasheets, footprints and schematics for 3585/40 BK005 are listed on our Part Details page. You can also find images and similar parts to 3585/40 BK005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3585/40 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3585/40 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3585/40 BK005 fall under?

The 3585/40 BK005 is listed under Alpha Wire Parts.

Can I view similar or alternative parts?

You can view similar parts to 3585/40 BK005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3585/40 BK005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3585/40 BK005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3585/40 BK005 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 3585/40 BK005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3585/40 BK005 often in real-time on the comparison pages.

What if I can't find stock of 3585/40 BK005?

You can fill out our help required form which you can use to request a quote for 3585/40 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay