Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Marker Type | Embossing |
---|---|
Marker Dimensions | 12.7mm x 3.65m |
Marker Material | Aluminium |
Marker Colour | Silver |
RoHS Compliant | NA |
ALUMINUM METAL LABELS W/ ADHESIVE FOR RHINO M1011 | Dymo 35800 | RS Americas |
Dymo Embossing Tape, Aluminium, 12mm x 3.65m, Silver | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35800?
Additional datasheets, footprints and schematics for 35800 are listed on our Part Details page. You can also find images and similar parts to 35800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35800 fall under?
The 35800 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable & Wire Markers > Adhesive Wire Markers.
Can I view similar or alternative parts?
You can view similar parts to 35800 when available in the Adhesive Wire Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35800 you can contact the distributor directly for product support, shipping queries etc.
Is the 35800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35800 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec and Farnell have stock available or on a lead time for 35800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35800 often in real-time on the comparison pages.
What if I can't find stock of 35800?
You can fill out our help required form which you can use to request a quote for 35800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.