3580/64 SL005 Ribbon Cable / Flat Cable by Alpha Wire

FLAT CABLE, 64 CONDUCTOR, 100FT, 28AWG, 300V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$303.75

Distributor Stock
Logo for Farnell
Farnell
from US$303.75
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$785.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$621.89
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$847.75
-
Buy Now

Specifications

Cable Shielding Unshielded
No. of Conductors 64Conductor
Wire Gauge 28AWG
Conductor Area CSA 0.09mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Jacket Color Grey
RoHS Compliant Yes

Alternative Descriptions

Flat Cable, 64 Conductor, 100Ft, 28Awg, 300V | Newark Electronics
Multiconductor Cable, Flat Ribbon,64C,28AWG, Stranded, PVC,300V | Alpha Wire 3580/64 SL005 | RS Americas
Flat Ribbon Cable 64C 28 AWG | Carlton-Bates
RIBBON CABLE, 28AWG, 64 WAY, 30.5M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3580/64 SL005?

Additional datasheets, footprints and schematics for 3580/64 SL005 are listed on our Part Details page. You can also find images and similar parts to 3580/64 SL005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3580/64 SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3580/64 SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3580/64 SL005 fall under?

The 3580/64 SL005 is listed under Cable, Wire & Cable Assemblies > Ribbon Cable / Flat Cable.

Can I view similar or alternative parts?

You can view similar parts to 3580/64 SL005 when available in the Ribbon Cable / Flat Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3580/64 SL005 you can contact the distributor directly for product support, shipping queries etc.

Is the 3580/64 SL005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 3580/64 SL005 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 3580/64 SL005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3580/64 SL005 often in real-time on the comparison pages.

What if I can't find stock of 3580/64 SL005?

You can fill out our help required form which you can use to request a quote for 3580/64 SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay