357BPZ Non-Rechargeable Batteries by Energizer

BATTERY, SILVER OXIDE, 1.55V, 1131SO, SR44

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.83


Distributor Starting From Stock
Logo for RS Americas RS Americas US$2.11
391
Buy Now
Logo for Carlton-Bates Carlton-Bates US$1.83
271
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 1.55V
Battery Size Code SR44
Battery Technology Silver Oxide
Battery Capacity 195mAh
Battery Terminals Pressure Contact
External Diameter 11.6mm
External Height 5.4mm
RoHS Compliant NA

Alternative Descriptions

Battery, Non-Rechargeable, Coin/Button, Silver Oxide,1.55VDC,150mAh, Energizer | Energizer 357BPZ | RS Americas
Battery, Silver Oxide, 1.55V, 1131So, Sr44 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 357BPZ?

Additional datasheets, footprints and schematics for 357BPZ are listed on our Part Details page. You can also find images and similar parts to 357BPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 357BPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 357BPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 357BPZ fall under?

The 357BPZ is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 357BPZ when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 357BPZ you can contact the distributor directly for product support, shipping queries etc.

Is the 357BPZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 357BPZ have stock available?

Authorised distributors including RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for 357BPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 357BPZ often in real-time on the comparison pages.

What if I can't find stock of 357BPZ?

You can fill out our help required form which you can use to request a quote for 357BPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay