357B2502MAB251S22 Potentiometers, Trimmers & Accessories by Vishay Intertechnology

7/8" (22.2 mm) Conductive Plastic Potentiometer, Bushing Mount Type

Status: Unknown
Series: Model 357
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.98

Distributor Stock
Logo for RS
RS
from US$26.75
285
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.98
32
in stock
Buy Now
Logo for element14
element14
from US$23.50
32
in stock
Buy Now
Logo for Farnell
Farnell
from US$23.45
32
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

7/8" diameter single turn
Compact size, advanced design technology
Offer a cost effective solution to your potentiometer requirements

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Preplated (ie. Ag, Au, Nipd)
Halogen-Free No
GREEN No

Alternative Descriptions

357-2-0 1 turn precision pot,5K lin 22mm | RS
Rotary Potentiometer, Conductive Plastic, 357B Series, 5 Kohm, Linear, 1, 1 W, Panel Rohs Compliant: Yes |Vishay 357B2502MAB251S22 | Newark Electronics
POTENTIOMETER, 1W 5K | element14
Res Conductive Plastic POT 5K Ohm 20% 1W 1(Elec)/1(Mech)Turn 6.35mm (22.23 X 34.6mm) Turret Panel Mount Bulk | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 357B2502MAB251S22?

Additional datasheets, footprints and schematics for 357B2502MAB251S22 are listed on our Part Details page. You can also find images and similar parts to 357B2502MAB251S22 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 357B2502MAB251S22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 357B2502MAB251S22 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 357B2502MAB251S22 fall under?

The 357B2502MAB251S22 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to 357B2502MAB251S22 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 357B2502MAB251S22 you can contact the distributor directly for product support, shipping queries etc.

Is the 357B2502MAB251S22 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 357B2502MAB251S22 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 357B2502MAB251S22.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 357B2502MAB251S22 often in real-time on the comparison pages.

What if I can't find stock of 357B2502MAB251S22?

You can fill out our help required form which you can use to request a quote for 357B2502MAB251S22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay