357B0203MAB251P22

Electronic & Electrical Components

> Resistors

> Potentiometers Trimmers & Accessories

Organise Price Comparison Results by
distributor space
Distributor Statistics for 357B0203MAB251P22
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 357B0203MAB251P22
Series Information for 357B0203MAB251P22 - Vishay Intertechnology

Features

  • feature
    - 7/8u201d Diameter Single Turn - Compact Size, Advanced Design Technology - Offers a Cost Effective Solution to your Potentiometer Requirements 7/8u201d (22mm) Conductive Plastic Potentiometer

Description

POTENTIOMETER 1W 20K

Specifications

Track Resistance:
20kohm
No. of Turns:
1Turns
Track Taper:
Linear
Power Rating:
1W
Resistance Tolerance:
± 20%
Product Range:
357 Series
Potentiometer Mounting:
Panel
Shaft Diameter:
6.35mm
No. of Gangs:
1
Adjustment Type:
Screwdriver Slot
Shaft Length:
22mm
Body Diameter:
22.2mm
Electrical Angular Rotation Tolerance +:
Electrical Angular Rotation Tolerance -:
External Length / Height:
9.3mm
Full Power Rating Temperature:
70°C
Linearity +:
2%
Linearity -:
2%
Mechanical Angular Rotation Tolerance +:
Mechanical Angular Rotation Tolerance -:
Operating Temperature Max:
125°C
Operating Temperature Min:
-55°C
Resistance:
20kohm
Resistor Element Material:
Conductive Plastic
Rotation Electrical Angle:
340°
Rotation Mechanical Angle:
340°
Rotational Life Cycles:
5000000
Temperature Coefficient:
± 600ppm/°C
Termination Type:
Solder
Thread Size:
3/8" 32 UNEF
Tolerance +:
20%
Tolerance -:
20%