Status: | Unknown |
---|---|
Series: | Model 357 |
RoHS: | Unknown |
Prices starting from US$23.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.08
|
50
in stock
|
Buy Now | |
Schukat Electronic
from US$23.78
|
85
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.80
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$28.31
|
-
|
Buy Now | |
Future Electronics
from US$29.31
|
-
|
Buy Now | |
element14
from US$27.07
|
-
|
Buy Now | |
Farnell
from US$24.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
7/8" diameter single turn |
Compact size, advanced design technology |
Offer a cost effective solution to your potentiometer requirements |
Datasheet |
---|
Model 357 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Capabilities Brochure |
Tradeshow Brochure |
Capabilities |
Selector Guide |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Potentiometer Mono Lin 10K | Schukat Electronic |
Single turn precision pot,10K lin 22mm | RS |
Potentiometer: shaft | Transfer Multisort Elektronik |
Rotary Potentiometer, 10Kohm, 20% | Newark Electronics |
Potentiometers 22.2mm 10K 20% 1/4 slotted shaft | Future Electronics |
POTENTIOMETER, LINEAR, 10K, 1W, 20% | element14 |
Res Conductive Plastic POT 10K Ohm 20% 1W 1(Elec)/1(Mech)Turn 6.35mm (22.23 X 34.6mm) Turret Panel Mount Bulk | Avnet Abacus |
Where can I find additional details, specifications and documents for a 357B0103MAB251S22?
Additional datasheets, footprints and schematics for 357B0103MAB251S22 are listed on our Part Details page. You can also find images and similar parts to 357B0103MAB251S22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 357B0103MAB251S22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 357B0103MAB251S22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 357B0103MAB251S22 fall under?
The 357B0103MAB251S22 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 357B0103MAB251S22 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 357B0103MAB251S22 you can contact the distributor directly for product support, shipping queries etc.
Is the 357B0103MAB251S22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 357B0103MAB251S22 have stock available?
Authorised distributors including Schukat Electronic, RS, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for 357B0103MAB251S22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 357B0103MAB251S22 often in real-time on the comparison pages.
What if I can't find stock of 357B0103MAB251S22?
You can fill out our help required form which you can use to request a quote for 357B0103MAB251S22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.