Status: | Unknown |
---|---|
Series: | 357 Series |
RoHS: | Unknown |
Track Resistance | 10kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 20% |
Product Range | 357 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 22mm |
Body Diameter | 22.2mm |
Electrical Angular Rotation Tolerance + | 3° |
Electrical Angular Rotation Tolerance - | 3° |
External Length / Height | 9.3mm |
Full Power Rating Temperature | 70°C |
Linearity + | 1% |
Linearity - | 1% |
Mechanical Angular Rotation Tolerance + | 1° |
Mechanical Angular Rotation Tolerance - | 1° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Resistance | 10kohm |
Resistor Element Material | Conductive Plastic |
Rotation Electrical Angle | 340° |
Rotation Mechanical Angle | 340° |
Rotational Life Cycles | 5000000 |
Temperature Coefficient | ± 600ppm/°C |
Termination Type | Solder |
Thread Size | 3/8" 32 UNEF |
Tolerance + | 20% |
Tolerance - | 20% |
Rotary Potentiometer, 10Kohm, 1W, ±20% | Newark Electronics |
POTENTIOMETER, 1W 10K | element14 |
Where can I find additional details, specifications and documents for a 357B0103MAB251P22?
Additional datasheets, footprints and schematics for 357B0103MAB251P22 are listed on our Part Details page. You can also find images and similar parts to 357B0103MAB251P22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 357B0103MAB251P22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 357B0103MAB251P22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 357B0103MAB251P22 fall under?
The 357B0103MAB251P22 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 357B0103MAB251P22 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 357B0103MAB251P22 you can contact the distributor directly for product support, shipping queries etc.
Is the 357B0103MAB251P22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 357B0103MAB251P22 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 357B0103MAB251P22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 357B0103MAB251P22 often in real-time on the comparison pages.
What if I can't find stock of 357B0103MAB251P22?
You can fill out our help required form which you can use to request a quote for 357B0103MAB251P22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.