Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-96800,
1-1200221-4 |
No distributors results available
Color | Gray |
---|---|
Number of Fuses | 2 |
Wires per Cable (Max) | 4 |
Number of Luminaire Cables (Max) | 2 |
Number of Underground Cables (Max) | 3 |
Terminal Type | Mantle |
Pinning | L1, L2, L3, PEN |
Pole Diameter (Min) | 120mm |
Cable Cross-Section (Max) | 25mm² |
Door Height (Min) | 300mm |
Door Width (Min) | 100mm |
Voltage Rating | 400V |
Enclosure Rating | IP54 |
CSA Certified | No |
UL Rating | no |
Impact Resistance | 4J |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application | Inside Poles & Outdoors |
UV-Stabilized | Yes |
Halogen Free | Yes |
Silicone-Free | Yes |
Other Colors Available | No |
Product Use | Connection, Protection of Luminaires |
Product Availability | EMEA, AMERICAS, China, ASIA, ANZPAC |
Fuse Type | D01 |
Product Type | Street Lighting Fuse Box |
Underground Cable Type | Plastic Insulated |
Product Family | EKM-1281 |
Environmental Resistance | -25 – 55°C |
Where can I find additional details, specifications and documents for a 357322-000?
Additional datasheets, footprints and schematics for 357322-000 are listed on our Part Details page. You can also find images and similar parts to 357322-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 357322-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 357322-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 357322-000 fall under?
The 357322-000 is listed under Power Systems > Street Lighting > Street Lighting Fuse Boxes.
Can I view similar or alternative parts?
You can view similar parts to 357322-000 when available in the Street Lighting Fuse Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 357322-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 357322-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 357322-000 have stock available?
There is no stock from authorised distributors for 357322-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 357322-000 often in real-time on the comparison pages.
What if I can't find stock of 357322-000?
You can fill out our help required form which you can use to request a quote for 357322-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.