3570-1421-124 Relays by Comus

REED RELAY, DPST-NO, 12VDC, 0.5A, TH

Status: Unknown
Series: 3570.1421 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.12

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$5.12
51
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPST-NO
Coil Voltage 12VDC
Product Range 3570.1421 Series
Relay Mounting Through Hole
Coil Resistance 750ohm
Switching Current Max 500mA
Switching Voltage Max 200VDC

Alternative Descriptions

Relay: reed switch | Transfer Multisort Elektronik
Reed Relay, Dpst-No, 12Vdc, 0.5A, Th | Newark Electronics
Reed Relays, Through Hole12VDC, 2A DPST-NO, 500 mANon Latching, PC Pin | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3570-1421-124?

Additional datasheets, footprints and schematics for 3570-1421-124 are listed on our Part Details page. You can also find images and similar parts to 3570-1421-124 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3570-1421-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3570-1421-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3570-1421-124 fall under?

The 3570-1421-124 is listed under Switches & Relays > Relays > Reed Relays.

Can I view similar or alternative parts?

You can view similar parts to 3570-1421-124 when available in the Reed Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3570-1421-124 you can contact the distributor directly for product support, shipping queries etc.

Is the 3570-1421-124 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3570-1421-124 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Relay Specialties have stock available or on a lead time for 3570-1421-124.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3570-1421-124 often in real-time on the comparison pages.

What if I can't find stock of 3570-1421-124?

You can fill out our help required form which you can use to request a quote for 3570-1421-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay