357-303TZ Non-Rechargeable Batteries by Energizer

BATTERY, SILVER OXIDE, 1.55V, SR44

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.04

Distributor Stock
Logo for Farnell
Farnell
from US$2.86
933
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.70
793
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$2.04
47
in stock
Buy Now

Specifications

Battery Voltage 1.55V
Battery Size Code SR44
Battery Technology Silver Oxide
Battery Capacity 150mAh
Battery Terminals Pressure Contact
External Diameter 11.6mm
External Height 5.4mm
RoHS Compliant NA

Alternative Descriptions

Battery, Silver Oxide, 1.55V, Sr44 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 357-303TZ?

Additional datasheets, footprints and schematics for 357-303TZ are listed on our Part Details page. You can also find images and similar parts to 357-303TZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 357-303TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 357-303TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 357-303TZ fall under?

The 357-303TZ is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 357-303TZ when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 357-303TZ you can contact the distributor directly for product support, shipping queries etc.

Is the 357-303TZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 357-303TZ have stock available?

Authorised distributors including Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 357-303TZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 357-303TZ often in real-time on the comparison pages.

What if I can't find stock of 357-303TZ?

You can fill out our help required form which you can use to request a quote for 357-303TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay