Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.16
|
2,349
in stock
|
Buy Now | |
Rapid Electronics
from US$3.21
|
1,093
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
648
in stock
|
Buy Now | |
Heilind Electronics
from US$2.36
|
582
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.36
|
194
in stock
|
Buy Now | |
RS Americas
from US$2.37
|
47
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Jameco Electronics
from US$3.95
|
-
|
Buy Now | |
Carlton-Bates
from US$2.04
|
-
|
Buy Now | |
Sager
from US$1.41
|
-
|
Buy Now |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | SR44 |
Battery Technology | Silver Oxide |
Battery Capacity | 190mAh |
Battery Terminals | Flat Top |
External Diameter | 11.6mm |
External Height | 5.4mm |
External Width | - |
External Depth | - |
Weight | 2.3g |
Battery IEC Code | SR1154W |
Battery NEDA Code | 1107SO |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
CELL, BUTTON, S OXIDE, 1.55V, 357 | Farnell |
Renata Silver Oxide Cell 357 | Rapid Electronics |
Non-Rechargeable Battery, Watch, Single Cell, Silver Oxide, 190 Mah, 1.55 V, Sr44, Flat Top Rohs Compliant: Na |Renata 357 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hinged Round Male |
Body Length | 12.7mm |
Overall Length | 12.7mm |
External Width | 4.75mm |
RoHS Compliant | Yes |
Standoff, Male-Male, Hinged Threaded, 4-40 Thread, .187 Length | Keystone Electronics 357 | RS Americas |
Hinged Standoff | Future Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers M/M HINGED STANDOFF | Sager |
Where can I find additional details, specifications and documents for a 357?
Additional datasheets, footprints and schematics for 357 are listed on our Part Details page. You can also find images and similar parts to 357 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 357 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 357 fall under?
The 357 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to 357 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 357 you can contact the distributor directly for product support, shipping queries etc.
Is the 357 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 357 have stock available?
Authorised distributors including Farnell, Rapid Electronics, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 357.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 357 often in real-time on the comparison pages.
What if I can't find stock of 357?
You can fill out our help required form which you can use to request a quote for 357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.