Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
356903-000,
4-1192678-1 |
No distributors results available
Feedthrough Type | 1-Sided |
---|---|
Nut Diameter (Across Flats) | 22mm, .87in |
Feedthrough Material | Stainless Steel |
Material | Elastomer |
Feedthrough Plating Material | Electroless Nickel |
Material Code | 25 |
Modification | None |
Expanded Inside Diameter (Min) | .49in, 12.5mm |
Recovered Inside Diameter (Max) | .236in, 6mm |
Body Diameter (Across Flats) | 29mm, 1.14in |
Feedthrough Inside Diameter (Max) | 10.2mm, .4in |
Thread Length | 20mm, .787in |
Molded Flange Length | 2.559in, 65mm |
Mounting Hole Diameter | .669in, 17mm |
Screw & Hole Thread Size | M16 x 1.5 |
Mounting Style | Bulkhead |
Adhesive Type | Epoxy |
Angle | Straight |
Product Type | Heat Shrink Cable Feedthrough |
Shielded | Yes |
Resistant To | Fluids |
Where can I find additional details, specifications and documents for a 356903-000?
Additional datasheets, footprints and schematics for 356903-000 are listed on our Part Details page. You can also find images and similar parts to 356903-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 356903-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 356903-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 356903-000 fall under?
The 356903-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 356903-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 356903-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 356903-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 356903-000 have stock available?
There is no stock from authorised distributors for 356903-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 356903-000 often in real-time on the comparison pages.
What if I can't find stock of 356903-000?
You can fill out our help required form which you can use to request a quote for 356903-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.