Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.25 |
No stock
|
Buy Now | |
Chip One Stop | US$0.21 |
3,556
|
Buy Now | |
Distrelec | US$0.24 |
3,556
|
Buy Now | |
TE Store | US$0.37 |
1,568
|
Buy Now | |
Newark Electronics | US$0.19 |
79
|
Buy Now | |
Avnet America | US$0.16 |
79
|
Buy Now | |
RS Americas | US$0.25 |
-
|
Buy Now | |
element14 | US$0.22 |
-
|
Buy Now | |
Boersig | US$0.20 |
-
|
Buy Now | |
Carlton-Bates | US$0.16 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Weight per Piece | 1.38g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 3.68mm, .145in |
Wire Size | 1.65 – 4.17mm², 14 – 12AWG, 3260 – 8230CMA |
Tongue Thickness | .04in, .97mm |
Overall Length | 16.6mm, .65in |
Barrel Inside Diameter | .098in, 2.49mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | SOLISTRAND – Special |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | #6, M3.5 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TE Connectivity TERMINAL SOLIS R 14-12 6 Punches & Dies | Distrelec |
TERMINAL,SOLIS R 14-12 6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 1.65 – 4.17 mm² Wire Size: 3260 – 8230 CMA Stud Size: #6 M3.5 Closed Ring Tongue Terminal 14 – 12 AWG 1.65 – 4.17 mm² 3260 – 8230 CMA | Ring Terminal | Part Number: 35684 | Internal Number: 35684 | TE Connectivity | TE Store |
Terminal, Ring Tongue, M3.5, 12Awg | Newark Electronics |
Ring Tongue Terminal 12-14AWG 16.61mm 6.35mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, M3.5, 12AWG | Farnell |
Terminal, inal, Solis R 14-12 6 | TE Connectivity 35684 | RS Americas |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4.17mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 35684?
Additional datasheets, footprints and schematics for 35684 are listed on our Part Details page. You can also find images and similar parts to 35684 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35684 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35684 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35684 fall under?
The 35684 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35684 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35684 you can contact the distributor directly for product support, shipping queries etc.
Is the 35684 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35684 have stock available?
Authorised distributors including Chip One Stop, Distrelec, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 35684.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35684 often in real-time on the comparison pages.
What if I can't find stock of 35684?
You can fill out our help required form which you can use to request a quote for 35684 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.