Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.20
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.47
|
4,893
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.47
|
1,142
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$4.94
|
91
in stock
|
Buy Now | |
Chip One Stop
from US$5.12
|
91
in stock
|
Buy Now | |
Distrelec
from US$2.94
|
91
in stock
|
Buy Now | |
Avnet America
from US$2.84
|
-
|
Buy Now | |
RS Americas
from US$3.64
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 5.893g |
Number of Holes | 1 |
Terminal Angle | 90° |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .06in, 1.45mm |
Overall Length | .63in, 15.88mm |
Stud Diameter | 6.73mm, .265in |
Wire Size | 10.5 – 16.8mm², 6AWG, 20800 – 33100CMA |
Barrel Inside Diameter | .232in, 5.893mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | M6 |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | RING-080 |
Sealable | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 90DEG 6 1/4 | Heilind Electronics |
Punches & Dies Pin Unit-Removable |Amp Te Connectivity 35678 | Newark Electronics |
Terminals RING RTANG 6AWG #1/4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 90DEG 6 1/4 | Distrelec |
Ring Tongue Terminal 6AWG Tin Loose Piece | Avnet America |
TERMINAL, SOLIS R 90DEG 6 1/4 | TE Connectivity 35678 | RS Americas |
Where can I find additional details, specifications and documents for a 35678?
Additional datasheets, footprints and schematics for 35678 are listed on our Part Details page. You can also find images and similar parts to 35678 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35678 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35678 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35678 fall under?
The 35678 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35678 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35678 you can contact the distributor directly for product support, shipping queries etc.
Is the 35678 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35678 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 35678.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35678 often in real-time on the comparison pages.
What if I can't find stock of 35678?
You can fill out our help required form which you can use to request a quote for 35678 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.