Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.19
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$4.02
|
1,700
in stock
|
Buy Now | |
Rapid Electronics
from US$2.77
|
1,700
in stock
|
Buy Now | |
Chip One Stop
from US$2.61
|
1,700
in stock
|
Buy Now | |
Heilind Electronics
from US$3.37
|
1,448
in stock
|
Buy Now | |
Farnell
from US$3.36
|
1,360
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.37
|
425
in stock
|
Buy Now | |
Avnet America
from US$2.80
|
-
|
Buy Now | |
RS Americas
from US$4.61
|
-
|
Buy Now | |
Boersig
from US$2.86
|
-
|
Buy Now | |
TE Store
from US$6.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 1.61g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .298in, 7.57mm |
Stud Diameter | .78in, 19.84mm |
Wire Size | 4AWG, 21mm², 33100 – 52600CMA |
Tongue Thickness | .07in, 1.78mm |
Overall Length | 53.09mm, 2.09in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Shape Description | RING-048 |
Sealable | No |
Stud Size | 3/4 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminal,solis R 4 3/4 |Amp Te Connectivity 35670 | Newark Electronics |
Terminals SOLISTRND RING TERM SZ 3/4 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,SOLIS R 4 3/4 | Distrelec |
TERMINAL,SOLIS R 4 3/4 | Heilind Electronics |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Ring Tongue Terminal 4AWG 53.09mm 31.75mm Tin Loose Piece | Avnet America |
Terminal, inal, Solis R 4 3/4 | TE Connectivity 35670 | RS Americas |
Special Order: TERMINAL,SOLIS R 4 3/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 33100 – 52600 CMA Stud Size: 3/4 Closed Ring Tongue Terminal 4 AWG 21 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 35670 | Internal Number: 35670 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 35670?
Additional datasheets, footprints and schematics for 35670 are listed on our Part Details page. You can also find images and similar parts to 35670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35670 fall under?
The 35670 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35670 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35670 you can contact the distributor directly for product support, shipping queries etc.
Is the 35670 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35670 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 35670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35670 often in real-time on the comparison pages.
What if I can't find stock of 35670?
You can fill out our help required form which you can use to request a quote for 35670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.