Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.94
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$2.96
|
50
in stock
|
Buy Now | |
RS Americas
from US$2.24
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$159.35
|
-
|
Buy Now | |
Future Electronics
from US$1.76
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
element14
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$1.85
|
-
|
Buy Now | |
TE Store
from US$3.49
|
-
|
Buy Now | |
Farnell
from US$1.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 17.199g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .656in, 16.66mm |
Wire Size | 4AWG, 16.8 – 26.7mm², 33100 – 52600CMA |
Tongue Thickness | .07in, 1.78mm |
Barrel Inside Diameter | 7.57mm, .298in |
Overall Length | 53.09mm, 2.09in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Shape Description | RING-048 |
Stud Size | 5/8, M16 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Ring terminal, SOLISTRAND, M16, 4 AWG | RS |
Solistrand Series Uninsulated Tin Plated Crimp Ring Terminal, M16 Stud Size,4 AWG | TE Connectivity 35669 | RS Americas |
Terminal, Ring Tongue, 5/8In, Crimp | Newark Electronics |
SOLISTRAND 4 AWG Stud 5/8 Non Insulated Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 4AWG 53.09mm 31.75mm Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, 5/8", 4AWG | element14 |
Special Order: TERMINAL,SOLIS R 4 5/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: 5/8 M16 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 35669 | Internal Number: 35669 | TE Connectivity | TE Store |
TERMINAL,SOLIS R 4 5-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 35669?
Additional datasheets, footprints and schematics for 35669 are listed on our Part Details page. You can also find images and similar parts to 35669 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35669 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35669 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35669 fall under?
The 35669 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35669 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35669 you can contact the distributor directly for product support, shipping queries etc.
Is the 35669 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35669 have stock available?
Authorised distributors including RS, Chip One Stop, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for 35669.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35669 often in real-time on the comparison pages.
What if I can't find stock of 35669?
You can fill out our help required form which you can use to request a quote for 35669 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.