Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.50
|
24
in stock
|
Buy Now | |
Heilind Electronics
from US$2.35
|
2,361
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
1,115
in stock
|
Buy Now | |
TTI Europe
from US$1.69
|
800
in stock
|
Buy Now | |
RS Americas
from US$1.64
|
555
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.35
|
551
in stock
|
Buy Now | |
Newark Electronics
from US$2.15
|
410
in stock
|
Buy Now | |
element14
from US$1.71
|
410
in stock
|
Buy Now | |
Farnell
from US$2.23
|
410
in stock
|
Buy Now | |
TE Store
from US$3.61
|
350
in stock
|
Buy Now | |
Rapid Electronics
from US$2.59
|
315
in stock
|
Buy Now | |
Distrelec
from US$1.93
|
315
in stock
|
Buy Now | |
Avnet America
-
|
400
in stock
|
Buy Now | |
Boersig
from US$1.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 17.72g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Tongue Thickness | 1.78mm, .07in |
Overall Length | 53.09mm, 2.09in |
Wire Size | 16.8 – 26.7mm², 33100 – 52600CMA, 4AWG |
Barrel Inside Diameter | 7.57mm, .298in |
Stud Diameter | 13.08mm, .515in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Stud Size | M12, 1/2 |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 4 1/2 | Heilind Electronics |
Connector Ring, Circular, 4AWG, Crimp, Non-Insulated, Female, Solistrand Series | TE Connectivity 35668 | RS Americas |
Terminal, Ring Tongue, 1/2In, Crimp | Newark Electronics |
TERMINAL, RING TONGUE, 1/2IN, CRIMP | element14 |
TERMINAL,SOLIS R 4 1/2 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: 1/2 M12 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 35668 | Internal Number: 35668 | TE Connectivity | TE Store |
TE 35668 Solistrand Terminal Ring M12 Stud Tin 4AWG | Rapid Electronics |
TE Connectivity - AMP TERMINAL SOLIS R 4 1/2 | Distrelec |
Ring terminal, SOLISTRAND, M12, 4 AWG | RS |
Ring Tongue Terminal 4AWG 53.09mm 31.75mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M12 |
---|---|
Stud Size - Imperial | 1/2" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 35668?
Additional datasheets, footprints and schematics for 35668 are listed on our Part Details page. You can also find images and similar parts to 35668 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35668 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35668 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35668 fall under?
The 35668 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35668 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35668 you can contact the distributor directly for product support, shipping queries etc.
Is the 35668 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35668 have stock available?
Authorised distributors including Heilind Electronics, Chip One Stop, TTI Europe, RS Americas and Heilind Electronics Asia have stock available or on a lead time for 35668.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35668 often in real-time on the comparison pages.
What if I can't find stock of 35668?
You can fill out our help required form which you can use to request a quote for 35668 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.