Prices starting from US$0.15
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.25 |
6,210
|
Buy Now | |
Heilind Electronics | US$0.27 |
91,731
|
Buy Now | |
Avnet America | US$0.15 |
68,890
|
Buy Now | |
Newark Electronics | US$0.24 |
59,631
|
Buy Now | |
element14 | US$0.21 |
59,631
|
Buy Now | |
Farnell | US$0.22 |
59,631
|
Buy Now | |
Heilind Electronics Asia | US$0.27 |
14,544
|
Buy Now | |
Powell Electronics | US$0.26 |
14,260
|
Buy Now | |
Future Electronics | US$0.22 |
11,423
|
Buy Now | |
Rapid Electronics | US$0.24 |
11,277
|
Buy Now | |
Chip One Stop | US$0.21 |
11,277
|
Buy Now | |
RS Americas | US$0.24 |
8,171
|
Buy Now | |
TTI Europe | US$0.15 |
4,025
|
Buy Now | |
TE Store | US$0.39 |
1,638
|
Buy Now | |
Electro Enterprises | US$0.24 |
648
|
Buy Now | |
Boersig | US$0.22 |
-
|
Buy Now | |
Carlton-Bates | US$0.22 |
-
|
Buy Now | |
Distrelec | US$0.17 |
-
|
Buy Now | |
Sager | US$0.21 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Splice Material | Copper |
---|---|
Weight per Piece | 1.665g |
Plating Material | Tin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 22 – 10AWG, 3248 – 13100CMA, .3 – 6mm² |
Wire Insulation Diameter (Max) | .375in, 9.53mm |
Marking | ECN |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Comment | ECN-300V, 105°C. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Serrated | Yes |
Splice Type | Closed End |
Product Type | Splice |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C |
SPLICE,N CE 22-10 | Heilind Electronics |
Splice Terminal 10-22AWG 19.69mm 11.25mm Tin Loose Piece | Avnet America |
Closed End Splice, Crimp, Transparent | Newark Electronics |
CLOSED END SPLICE, CRIMP, TRANSPARENT | element14 |
Transparent 22-10 AWG Closed End Nylon Molded Splice | Future Electronics |
Terminals NYLON 22-10 AWG .775 | Rapid Electronics |
Closed Ended Splice, 10-22 AWG, Transparent, Insulated, Tin Plating | TE Connectivity 35653 | RS Americas |
Splice closed barrel transparent | RS |
CLOSED END SPLICE AWG22-10 | TTI Europe |
SPLICE,N CE 22-10 Splice Type: Closed End Splice Wire Size: 22 – 10 AWG Wire Size: .3 – 6 mm² Sealable: No Splice Features: Serrated Closed End Splice 22 – 10 AWG .3 – 6 mm² | Electrical Wire Splice | Part Number: 35653 | Internal Number: 35653 | TE Connectivity | TE Store |
Closed End Splice, 22 - 10 AWG, 0.775 in. L, Non-Insulated, 1000 Loose Piece | Carlton-Bates |
TE Connectivity SPLICE N CE 22-10 Terminals NYLON 22-10 | Distrelec |
Product Range | - |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 10AWG |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Natural |
Termination | Crimp |
Connector Type | Closed End Splice |
Series | - |
Where can I find additional details, specifications and documents for a 35653?
Additional datasheets, footprints and schematics for 35653 are listed on our Part Details page. You can also find images and similar parts to 35653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35653 fall under?
The 35653 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 35653 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35653 you can contact the distributor directly for product support, shipping queries etc.
Is the 35653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35653 have stock available?
Authorised distributors including Heilind Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 35653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35653 often in real-time on the comparison pages.
What if I can't find stock of 35653?
You can fill out our help required form which you can use to request a quote for 35653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.