Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.70
|
No stock
|
Buy Now | |
RS Americas
from US$5.95
|
171
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
76
in stock
|
Buy Now | |
Distrelec
from US$7.49
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.02
|
4
in stock
|
Buy Now | |
Powell Electronics
from US$6.59
|
1
in stock
|
Buy Now | |
element14
from US$8.95
|
-
|
Buy Now | |
Farnell
from US$29.32
|
-
|
Buy Now |
Gender | Plug |
---|---|
Connector Mounting | - |
Current Rating | 13A |
Voltage Rating | 2.5kV |
Contact Plating | Gold Plated Contacts |
Connector Colour | Black |
Contact Material | Brass |
Contact Termination Type | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Test Adaptor |
Adapter Test Banana Jack 2500 V (RMS) (Max.) Black degC (Max.) | Pomona Electronics 3563-0 | RS Americas |
Banana Jack To 16Awg Pin, 13A, Black | Newark Electronics |
Pomona Banana Jack To Pin Adapter ø1.6mm Black 3A | Distrelec |
Probe tip | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 4-Pcs of Straight Hook Angle & Curved Needle Point Probe |
---|---|
Product Range | - |
Where can I find additional details, specifications and documents for a 3563-0?
Additional datasheets, footprints and schematics for 3563-0 are listed on our Part Details page. You can also find images and similar parts to 3563-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3563-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3563-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3563-0 fall under?
The 3563-0 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 3563-0 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3563-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3563-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3563-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Distrelec, Transfer Multisort Elektronik and Powell Electronics have stock available or on a lead time for 3563-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3563-0 often in real-time on the comparison pages.
What if I can't find stock of 3563-0?
You can fill out our help required form which you can use to request a quote for 3563-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.