Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.33
|
1,582
in stock
|
Buy Now | |
RS Americas
from US$2.35
|
7,292
in stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
7,100
in stock
|
Buy Now | |
element14
from US$2.98
|
1,082
in stock
|
Buy Now | |
Farnell
from US$3.77
|
698
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.92
|
10
in stock
|
Buy Now | |
Conrad
from US$3.94
|
10
in stock
|
Buy Now | |
Distrelec
from US$7.46
|
7
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Sager
from US$97.31
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Accessory Type | Prober Tool |
---|---|
For Use With | ESD Protected Areas Opening Plastic Cases Popping Out Batteries |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Overall Length | 150mm |
PROBER TOOL, 150MM, GLASS FILLED NYLON | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | Banana |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | Socket Tip |
Convert To Positions | 1Ways |
Convert To Gender | Receptacle |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Pomona Banana Jack To Socket Adapter ø1.6mm Red 3A | Distrelec |
BANANA PLUG TEST ADAPTER WITH .063 SOCKET, RED | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 35622?
Additional datasheets, footprints and schematics for 35622 are listed on our Part Details page. You can also find images and similar parts to 35622 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35622 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35622 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35622 fall under?
The 35622 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 35622 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35622 you can contact the distributor directly for product support, shipping queries etc.
Is the 35622 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35622 have stock available?
Authorised distributors including RS Americas, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for 35622.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35622 often in real-time on the comparison pages.
What if I can't find stock of 35622?
You can fill out our help required form which you can use to request a quote for 35622 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.