Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.62
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$593.73
|
12,735
in stock
|
Buy Now | |
Chip One Stop
from US$0.68
|
12,735
in stock
|
Buy Now | |
element14
from US$14.37
|
79
in stock
|
Buy Now | |
RS Americas
from US$5.95
|
50
in stock
|
Buy Now | |
Farnell
from US$10.89
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.74
|
15
in stock
|
Buy Now | |
Distrelec
from US$7.45
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.62
|
-
|
Buy Now | |
Carlton-Bates
from US$28.49
|
-
|
Buy Now | |
TE Store
from US$1.53
|
-
|
Buy Now |
Body Plating Material | Silver, Copper |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Insulation Support | Without |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 1000 |
Sealable | No |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
Special Order: KNIFE DISCONNECT,BODY 22-16 Body Plating Material: Silver Wire Insulation Support: Without Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: .51 – 3.26 kcmil Silver Without 22 – 16 AWG .26 – 1.65 mm² | Knife Disconnect | Part Number: 35610 | Internal Number: 35610 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | durAstatic Series |
RoHS: | Unknown |
Dispenser Type | Needle Bottle |
---|---|
Volume | 2fl.oz (US) |
Product Range | durAstatic Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Inter Series Connector A | Banana |
---|---|
Convert From Positions | 1 |
Convert From Gender | Jack |
Inter Series Connector B | Pin Tip |
Convert To Positions | 1 |
Convert To Gender | Plug |
RoHS Compliant | Yes |
Adapter Test Banana Jack 2500 V (RMS) (Max.) Black degC (Max.) | Pomona Electronics 3561-0 | RS Americas |
Pomona Banana Jack To Pin Adapter ø1.02mm Black 3A | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cc 12P Mp 12Ft. 12/12 Neo Strg |Molex/woodhead 35610 | Newark Electronics |
Where can I find additional details, specifications and documents for a 35610?
Additional datasheets, footprints and schematics for 35610 are listed on our Part Details page. You can also find images and similar parts to 35610 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35610 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35610 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35610 fall under?
The 35610 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 35610 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35610 you can contact the distributor directly for product support, shipping queries etc.
Is the 35610 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35610 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, RS Americas and RS have stock available or on a lead time for 35610.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35610 often in real-time on the comparison pages.
What if I can't find stock of 35610?
You can fill out our help required form which you can use to request a quote for 35610 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.