Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.64
|
No stock
|
Buy Now | |
RS Americas
from US$5.95
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
64
in stock
|
Buy Now | |
Distrelec
from US$7.47
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.20
|
6
in stock
|
Buy Now | |
element14
from US$9.65
|
-
|
Buy Now | |
Carlton-Bates
from US$9.13
|
-
|
Buy Now | |
Sager
from US$77.86
|
-
|
Buy Now | |
Farnell
from US$6.08
|
-
|
Buy Now |
Inter Series Connector A | Banana |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | Socket Tip |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Adapter Test Banana Jack 2500 V (RMS) (Max.) Red degC (Max.) | Pomona Electronics 3561-2 | RS Americas |
Banana Jack To 20Awg Pin, 7.5A, Red | Newark Electronics |
Pomona Banana Jack To Pin Adapter ø1.02mm Red 3A | Distrelec |
Probe tip | Transfer Multisort Elektronik |
ADAPTER, BANANA JACK-SOCKET TIP, RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3561-2?
Additional datasheets, footprints and schematics for 3561-2 are listed on our Part Details page. You can also find images and similar parts to 3561-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3561-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3561-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3561-2 fall under?
The 3561-2 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 3561-2 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3561-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3561-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3561-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Distrelec, Transfer Multisort Elektronik and RS have stock available or on a lead time for 3561-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3561-2 often in real-time on the comparison pages.
What if I can't find stock of 3561-2?
You can fill out our help required form which you can use to request a quote for 3561-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.