Prices starting from US$0.64
Inspection Slot | No |
---|---|
Weight per Piece | 2.707g |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 1.17in, 29.77mm |
Wire Size | 5180 – 13100CMA, 2.62 – 6.64mm², 12 – 10AWG |
Tongue Thickness | 1.02mm, .04in |
Wire Insulation Diameter | .17 – .3in, 4.32 – 7.62mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 7.62mm, .3in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Stud Size | #8 |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminals Pvc-Ring 12-10 Yel #8 |Amp Te Connectivity 35605 | Newark Electronics |
Terminals PVC-RING 12-10 YEL #8 | Rapid Electronics |
TE Connectivity - AMP TERMINAL,PIDG R 12-10 8 | Distrelec |
PIDG Ring Tongue Terminal 10-12AWG 29.77mm 9.53mm Tin Loose Piece | Avnet America |
TERMINAL,PIDG R 12-10 8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 5180 – 13100 CMA Stud Size: #8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 5180 – 13100 CMA | Pidg Ring Tongue Terminal | Part Number: 35605 | Internal Number: 35605 | TE Connectivity | TE Store |
Switch, Miniature Rocker | Carlton-Bates |
Where can I find additional details, specifications and documents for a 35605?
Additional datasheets, footprints and schematics for 35605 are listed on our Part Details page. You can also find images and similar parts to 35605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35605 fall under?
The 35605 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35605 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35605 you can contact the distributor directly for product support, shipping queries etc.
Is the 35605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35605 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 35605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35605 often in real-time on the comparison pages.
What if I can't find stock of 35605?
You can fill out our help required form which you can use to request a quote for 35605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.