Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$122.02
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.74
|
4,989
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.74
|
1,663
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.20
|
100
in stock
|
Buy Now | |
RS Americas
from US$1.50
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
element14
from US$126.62
|
-
|
Buy Now | |
Carlton-Bates
from US$1.71
|
-
|
Buy Now | |
Sager
from US$1.13
|
-
|
Buy Now |
Stripping Capacity AWG | 8AWG |
---|---|
Stripping Capacity Metric | 4.7mm to 31.7mm |
For Use With | Cables Ranging from 8 AWG to 750 kcmil & Cable with an Outside Diameter of 4.7 mm to 31.7 mm |
ADJ CABLE STRIPPING TOOL, DIA 4.7-31.7MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIY HDMI Cable Parts - 10 cm HDMI Ribbon Cable | Adafruit Industries 3560 | RS Americas |
Diy Usb Or Hdmi Cable Parts - 10 Cm Ribbon Cable |Adafruit 3560 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 20A |
Fuse Size Held | 0.205" x 0.025", 5.2mm x 0.64mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
RoHS Compliant | Yes |
MODULAR FUSE HOLDER | Heilind Electronics |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder, 500VAC, 20A, Pin Terminal | Carlton-Bates |
Fuse Holder 30A MOD PC AUTO | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.063" |
I.D. Supplied - Metric | 1.6mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 100ft |
Length - Metric | 30.5m |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 3560?
Additional datasheets, footprints and schematics for 3560 are listed on our Part Details page. You can also find images and similar parts to 3560 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3560 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3560 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3560 fall under?
The 3560 is listed under Tools & Maintenance > Hand Tools > Pliers Cutters & Strippers.
Can I view similar or alternative parts?
You can view similar parts to 3560 when available in the Pliers Cutters & Strippers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3560 you can contact the distributor directly for product support, shipping queries etc.
Is the 3560 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3560 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 3560.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3560 often in real-time on the comparison pages.
What if I can't find stock of 3560?
You can fill out our help required form which you can use to request a quote for 3560 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.