Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.80
|
92,229
in stock
|
Buy Now | |
Heilind Electronics
from US$0.85
|
105,747
in stock
|
Buy Now | |
Rutronik
from US$0.67
|
62,615
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.85
|
24,674
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
14,158
in stock
|
Buy Now | |
element14
from US$0.62
|
13,657
in stock
|
Buy Now | |
Sager
from US$0.59
|
8,492
in stock
|
Buy Now | |
Farnell
from US$1.31
|
2,052
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
1,098
in stock
|
Buy Now | |
RS Americas
from US$0.95
|
592
in stock
|
Buy Now | |
Carlton-Bates
from US$0.80
|
-
|
Buy Now |
Fuse Holder Type | Automotive Blade Fuse Holder |
---|---|
Fuse Current | 30A |
Fuse Size Held | ATC ATM ATO MINI |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 500V |
Voltage Rating V DC | - |
SVHC | No SVHC (27-Jun-2018) |
FUSE SOCKET | Heilind Electronics |
Vertical 19.8 x 7.4 mm 20 A 500 VAC Insulates Clips 2 in 1 Fuse Holder | Future Electronics |
AUTOMOTIVE 2in1 FUSE HOLDER | Rutronik |
Fuse Holder, Auto Blade, 0.8 X 2.8Mm, Pcb Mount | Newark Electronics |
FUSE HOLDER, AUTO BLADE, 0.8 X 2.8MM, PCB MOUNT | element14 |
Fuse Holder 2 IN 1 FUSE HOLDER | Sager |
FUSE HOLDER, 0.8X2.8MM, PCB MOUNT | Farnell |
Fuse holder | Transfer Multisort Elektronik |
Fuse Holder, Auto, 2 in1 Blade, THM, 1 Fuse, Vertical, 30 Amps | Keystone Electronics 3557-2 | RS Americas |
Automotive Fuse Holder, 500V, 30A | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | DurAstatic Series |
RoHS: | Compliant |
Dispenser Type | Needle Bottle |
---|---|
Volume | 2fl.oz (US) |
Product Range | DurAstatic Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 3557-2?
Additional datasheets, footprints and schematics for 3557-2 are listed on our Part Details page. You can also find images and similar parts to 3557-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3557-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3557-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3557-2 fall under?
The 3557-2 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 3557-2 when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3557-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3557-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3557-2 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Rutronik, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 3557-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3557-2 often in real-time on the comparison pages.
What if I can't find stock of 3557-2?
You can fill out our help required form which you can use to request a quote for 3557-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.